EN
  • EN
  • DE

MC74AC04MEL

Part No MC74AC04MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX TTL 14SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.1 V to 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 207988-MC74AC04MEL
Ultra Librarian 3D Model Ultra Librarian MC74AC04MEL CAD Model

Description

ON Semiconductor MC74AC04MEL Hex Inverter

The ON Semiconductor MC74AC04MEL is a high-performance, hex inverter integrated circuit designed to deliver exceptional logic-level conversion and signal processing capabilities. This device is part of ON Semiconductor's AC series, which is renowned for its fast switching speeds and robust operation. The MC74AC04MEL is ideal for a wide range of applications, including computing, data processing, and communication systems where reliable logic inversion is required.

Constructed with advanced CMOS technology, the MC74AC04MEL offers a combination of low power consumption and high noise immunity. Each inverter within the MC74AC04MEL is capable of driving 50pF capacitive loads with ease, making it suitable for driving large capacitive loads while maintaining signal integrity. This feature is particularly beneficial in high-speed and high-density circuit designs.

The MC74AC04MEL operates over a broad voltage range of 2V to 6V, providing designers with the flexibility to use the device in various power environments. This wide operating range also allows the device to interface with both TTL and CMOS logic levels, thus offering a versatile solution for mixed-logic applications.

With its standard SOIC-14 package, the MC74AC04MEL can be easily integrated into surface-mount technology (SMT) based PCB designs. This compact form factor is ideal for space-constrained applications while ensuring that the device can be handled and placed with standard automated equipment.

Key features of the MC74AC04MEL include:

  • Hex inverter configuration for multiple logic inversion channels
  • High noise immunity characteristic of CMOS devices
  • Low power consumption for energy-efficient designs
  • Capability to drive up to 50pF capacitive loads
  • Wide operating voltage range (2V to 6V) for flexible power design
  • Compatibility with TTL and CMOS logic levels
  • Industry-standard SOIC-14 packaging for SMT assembly

The MC74AC04MEL is a testament to ON Semiconductor's commitment to providing high-quality, reliable semiconductor solutions. Whether you're designing a complex digital system or simply need a robust inverter for signal processing, the MC74AC04MEL is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess