EN
  • EN
  • DE

MC74AC11N

Part No MC74AC11N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.1 V to 3.85 V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 115221-MC74AC11N
Ultra Librarian 3D Model Ultra Librarian MC74AC11N CAD Model

Description

ON Semiconductor MC74AC11N Triple 3-Input AND Gate

The ON Semiconductor MC74AC11N is a high-performance, triple 3-input AND gate integrated circuit that is part of the high-speed CMOS logic family. This device is designed to operate with a power supply range of 2V to 6V, making it suitable for a variety of digital applications. The MC74AC11N is provided in a standard 14-pin DIP (Dual In-line Package), ensuring easy integration into a wide range of electronic circuits.

Each of the three independent AND gates in the MC74AC11N is capable of handling high-speed logic operations. The device features a typical propagation delay time of only 8ns when operating at 5V, ensuring rapid response in critical applications. Additionally, the MC74AC11N boasts a low power consumption with a typical ICCL of 2µA at 25°C, making it an energy-efficient choice for battery-powered devices and energy-conscious designs.

The MC74AC11N is characterized for operation from -55°C to +125°C, providing reliable performance across a wide temperature range. This makes the device suitable for industrial and automotive applications that require robust operation under harsh conditions. The input and output structures also provide protection against high electrostatic discharge (ESD), thereby ensuring device longevity and reliability.

With its advanced CMOS technology, the MC74AC11N offers high noise immunity and the ability to drive 10 LSTTL loads. The logic gates are designed with symmetrical output impedance, which provides balanced propagation delays. This feature is particularly important in synchronous operations where timing is crucial.

For designers and engineers looking for a dependable and efficient logic solution, the ON Semiconductor MC74AC11N provides a versatile and high-performance option. Whether it's used in computing, data processing, or control systems, this triple 3-input AND gate IC meets the demands of complex digital circuits while maintaining low power consumption and high noise immunity.

In summary, the ON Semiconductor MC74AC11N is an excellent choice for applications requiring multiple 3-input AND gates with fast response times, low power usage, and stable operation across a broad temperature range.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
590+ $0.1970 $116.2300
910+ $0.1910 $173.8100
1,250+ $0.1848 $231.0000
1,620+ $0.1786 $289.3320
2,165+ $0.1601 $346.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess