EN
  • EN
  • DE

MC74AC125

Part No MC74AC125
Manufacturer ON Semiconductor
Description Quad Buffer with 3-State Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219115-MC74AC125
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC125 CAD Model

Description

ON Semiconductor MC74AC125: Quad Buffer with 3-State Outputs

The MC74AC125 is a high-performance, quad buffer integrated circuit designed and manufactured by ON Semiconductor. This device is part of the AC series, which is renowned for its high-speed operation and compatibility with TTL levels. The MC74AC125 is particularly notable for its 3-state outputs, which make it an excellent choice for driving bus lines or buffer memory address registers.

Key Features:

  • Logic Type: Quad Buffer/Line Driver
  • Output Type: 3-State, which allows for increased flexibility in circuit design by enabling outputs to go into a high impedance state, effectively disconnecting them from the circuit.
  • Number of Channels: 4, providing the ability to drive four separate lines from a single IC.
  • Input Compatibility: Standard CMOS or LSTTL output, with a threshold level that accommodates a variety of input signals.
  • Operating Voltage Range: 2V to 6V, catering to a variety of design requirements for different power supply levels.
  • Current - Output High, Low: 24mA, 24mA, ensuring robust driving capabilities for connected components.
  • Propagation Delay Time: 4ns at 5V, providing swift response times for high-speed applications.
  • Operating Temperature: -55°C to 125°C, offering reliability across a wide range of environmental conditions.

The MC74AC125 is packaged in a 14-pin package, which is available in various forms including DIP, SOIC, and TSSOP. This variety allows for flexibility in PCB design and compatibility with different manufacturing processes. The device is also characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme conditions.

ON Semiconductor's MC74AC125 is ideal for applications where buffer elements are required to increase the load-driving capability of a digital signal without incurring the high power dissipation typically associated with standard bipolar circuits. It is commonly used in bus interfacing, signal buffering, and memory address driving, among other applications.

Overall, the MC74AC125 from ON Semiconductor is a versatile, reliable, and efficient solution for modern digital circuit designs requiring high-speed, 3-state output buffers.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess