EN
  • EN
  • DE

MC74AC175N

Part No MC74AC175N
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description D FLIP-FLOP, AC SERIES / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74AC175
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883572-MC74AC175N
Ultra Librarian 3D Model Ultra Librarian MC74AC175N CAD Model

Description

The MC74AC175N is a high-performance integrated circuit from ON Semiconductor, a leading manufacturer in the semiconductor industry. This particular device is part of ON Semiconductor’s AC series, which is renowned for its high-speed operation and compatibility with a wide range of applications.

Key Features

  • Logic Type: Quad D-Type Flip-Flop
  • Supply Voltage: Compatible with 2 to 6V
  • Output Current: -24mA, 24mA
  • Propagation Delay Time: 8.5ns at 5V
  • Operating Temperature: -55°C to 125°C
  • Packaging: Through-Hole, PDIP-16

Performance and Quality

The MC74AC175N is designed for high-speed operation, making it an ideal choice for the latest generation of microprocessors and microcomputers. With a propagation delay time of just 8.5ns at 5V, it ensures swift data transfer and processing, enhancing the overall performance of the system it is integrated into.

Applications

This versatile flip-flop can be used in various applications, including:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators
  • Industrial controls

Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC74AC175N is no exception. It operates within a broad temperature range of -55°C to 125°C, which ensures stable performance even in extreme conditions. Additionally, the device comes in a robust through-hole PDIP-16 package, making it suitable for wave soldering and conducive to easy integration in a variety of circuit boards.

Environmental Compliance

The MC74AC175N complies with environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes. This commitment to sustainability makes it a responsible choice for both commercial and industrial applications.

Overall, the MC74AC175N from ON Semiconductor is a reliable and efficient solution for designers looking for a high-speed logic flip-flop that can withstand challenging environments and meet stringent performance criteria.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess