ON Semiconductor MC74AC245DWR2
The ON Semiconductor MC74AC245DWR2 is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of ON Semiconductor's AC series, which is renowned for its robustness and high-speed operation. The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input.
The MC74AC245DWR2 features an output enable (OE) input that, when high, disables both A and B ports by placing them in a high impedance state. This functionality is essential for preventing data contention on the bus lines. The transceiver is designed with advanced CMOS technology to provide low quiescent power consumption, yet is capable of driving large capacitive loads with excellent signal quality.
Key specifications of the MC74AC245DWR2 include:
- Logic Type: Transceiver, Bidirectional
- Number of Channels: 8
- Operating Voltage Range: 2V to 6V
- High-Speed Data Transfer Rates
- Low Power Consumption
- Output Current: ±24mA
- Package / Case: SOIC-20W
- Operating Temperature Range: -55°C to +125°C
This device is packaged in a wide-body, 20-lead Small Outline Integrated Circuit (SOIC) package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. The MC74AC245DWR2 is ideal for use in applications that require bidirectional data flow and bus management, such as microprocessor or microcontroller-based systems, computer motherboards, and data communication equipment.
ON Semiconductor's commitment to quality ensures that the MC74AC245DWR2 transceiver meets stringent standards, providing reliable performance in a range of environmental conditions. Whether it's for industrial, commercial, or automotive applications, this transceiver is designed to facilitate reliable data exchange while maintaining signal integrity, making it a trusted choice for engineers and designers.