EN
  • EN
  • DE

MC74AC273MELG

Part No MC74AC273MELG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element Automotive 20-Pin SO EIAJ T/R / IC D-TYPE POS TRG SNGL 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Reel package
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175MHz
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 787945-MC74AC273MELG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74AC273
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74AC273MELG CAD Model

Description

Product Overview: MC74AC273MELG by ON Semiconductor

The MC74AC273MELG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is a member of the AC series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Octal D-Type Flip-Flop: The MC74AC273MELG features eight edge-triggered flip-flops, which are essential for storing and transferring data in digital systems.
  • Master Reset: This device includes a master reset function that clears all flip-flops simultaneously, ensuring the system can be quickly reset to a known state when necessary.
  • High-Speed Operation: With its advanced AC series technology, the MC74AC273MELG is capable of operating at high speeds, making it suitable for high-performance applications.
  • Wide Operating Voltage Range: The device is designed to work over a broad voltage range, typically from 2.0V to 6.0V, providing flexibility for various power supply requirements.

Applications

The MC74AC273MELG is versatile and can be used in a wide array of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • System Control

Package and Quality

The device is available in a 20-lead SOIC package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. ON Semiconductor is committed to high-quality standards, and the MC74AC273MELG is no exception. It is designed to meet or exceed the requirements of the industrial and commercial industry segments.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The MC74AC273MELG complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

Conclusion

With its robust feature set and ON Semiconductor's reputation for reliability, the MC74AC273MELG is an excellent choice for designers who require a high-speed, octal D-type flip-flop with a master reset function. Its wide operating voltage range and compliance with environmental standards make it a responsible and flexible choice for modern electronic applications.

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess