EN
  • EN
  • DE

MC74AC377DTR2G

Part No MC74AC377DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 140MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 115853-MC74AC377DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC377DTR2G CAD Model

Description

Product Overview: MC74AC377DTR2G from ON Semiconductor

The MC74AC377DTR2G is a high-performance, octal D-type flip-flop with clock enable, brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is designed to provide storage and interface solutions for a broad range of applications.

Fabricated with advanced CMOS technology, the MC74AC377DTR2G offers a perfect blend of speed and power efficiency. This flip-flop features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow synchronous reset and control of the data entry. The device includes a clock enable function (CE), which is a significant feature that permits the flip-flops to store data by enabling the clock.

The inputs of the MC74AC377DTR2G are compatible with standard CMOS outputs, with on-chip bus pull-up resistors that make it ideal for interfacing with microprocessors or other logic families. Its outputs are capable of driving 15 LSTTL loads, which is indicative of the robust output drive capability of this device.

Packaged in a TSSOP-20, the MC74AC377DTR2G offers a compact footprint for space-constrained applications. The device operates over a wide voltage range of 2V to 6V and features a wide operating temperature range, making it suitable for industrial, automotive, and consumer electronics markets.

Key features of the MC74AC377DTR2G include:

  • Eight D-type flip-flops with single clock and master reset
  • High-speed operation: t<sub>PD = 4.5 ns (typ) at V<sub>CC = 5V
  • Low power dissipation: I<sub>CC = 4 μA (max) at T<sub>A = 25°C
  • High noise immunity characteristic of CMOS devices
  • Output drive capability: 15 LSTTL loads
  • Wide operating voltage range: 2V to 6V
  • Operating temperature range: -40°C to 85°C
  • 20-lead TSSOP package for space-saving applications

The MC74AC377DTR2G is an excellent choice for applications that require high-speed data storage, data synchronization, or interfacing in systems where power efficiency and reliability are critical. ON Semiconductor's commitment to quality ensures that this device meets the stringent requirements of the modern electronic industry.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6614 $59.5260
215+ $0.5428 $116.7020
330+ $0.5258 $173.5140
455+ $0.5088 $231.5040
590+ $0.4918 $290.1620
790+ $0.4410 $348.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess