EN
  • EN
  • DE

MC74AC377DWR2G

Part No MC74AC377DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 140MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 096977-MC74AC377DWR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC377DWR2G CAD Model

Description

ON Semiconductor MC74AC377DWR2G Octal D-Type Flip-Flop with Clock Enable

The MC74AC377DWR2G from ON Semiconductor is a high-performance, octal D-type flip-flop integrated circuit with clock enable functionality. Designed for use in a wide range of digital applications, this device is a crucial component for systems requiring the storage and retrieval of data bits. The flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable and predictable operation in synchronous data handling environments.

Each flip-flop has an individual data input (D), clock input (CLK), and clock enable (CE) input. The clock enable must be in the active state for the flip-flop to accept data; otherwise, the output will remain in the previous state, providing a convenient method for controlling multiple flip-flops with a single signal. Additionally, this device features a master reset (MR) input that, when activated, clears all flip-flops, setting the outputs to a low state regardless of other input conditions.

The MC74AC377DWR2G is fabricated with ON Semiconductor's advanced CMOS technology, delivering high-speed operation while maintaining low power consumption. This makes it an ideal choice for power-sensitive applications such as portable devices, battery-operated equipment, and power-efficient computing systems.

Key features of the MC74AC377DWR2G include:

  • Eight edge-triggered D-type flip-flops with individual D inputs
  • Common clock enable (CE) for all flip-flops
  • Master reset (MR) input to clear all flip-flops
  • High-speed operation with typical toggle frequency of 150 MHz
  • Wide operating voltage range of 2V to 6V
  • Output drive capability of 24 mA at 5V
  • Industry-standard 20-lead SOIC package for ease of PCB design and assembly

The MC74AC377DWR2G is provided in a 20-lead SOIC package, which is not only space-efficient but also amenable to automated surface-mount assembly processes. This package is compatible with the majority of existing PCB layouts, ensuring a seamless integration into both new designs and existing systems that require an upgrade or replacement of similar components.

With its robust design and ON Semiconductor's commitment to quality, the MC74AC377DWR2G is a reliable choice for designers looking to implement data storage elements in their digital logic circuits. Whether for use in communication systems, computer peripherals, or complex data processing units, this octal D-type flip-flop offers a blend of performance and efficiency that is hard to match.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess