EN
  • EN
  • DE

MC74AC652DWR2G

Part No MC74AC652DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Bus XCVR Single 8-CH 3-ST Automotive 24-Pin SOIC W T/R / IC TXRX/REGISTER 3ST 8BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 787950-MC74AC652DWR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74AC652
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC74AC652DWR2G CAD Model

Description

ON Semiconductor MC74AC652DWR2G Octal Register

The ON Semiconductor MC74AC652DWR2G is a high-performance, integrated circuit designed to meet the rigorous demands of advanced digital systems. This octal register is part of the 74AC series, known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device features an octal bus transceiver and register with 3-state outputs, making it an ideal choice for bidirectional communication between data buses.

Key Features

  • Logic Type: Octal Transceiver/Register with 3-State Outputs
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Input Level: CMOS
  • Output Level: CMOS
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24W
  • Operating Temperature Range: -55°C to +125°C
  • Supply Voltage: 2V to 6V

The MC74AC652DWR2G is designed with two separate control inputs for the transceiver and register sections, allowing the device to operate independently or in concert. The transceiver section, which contains D-type latches, facilitates data flow in either direction through controlled bus contention with minimal propagation delay. This makes the device particularly suitable for multiplexed data transmission systems and as a buffer for high-speed memory units.

ON Semiconductor's commitment to quality is evident in the MC74AC652DWR2G's design, which incorporates latch-up performance that exceeds 300mA per JESD 17, and ESD tolerance that meets or exceeds JESD 22. The device is offered in a space-saving SOIC-24W package, ensuring a compact footprint for densely packed PCBs.

Whether used in microprocessor or microcomputer-based systems, communication controllers, or data storage and retrieval systems, the MC74AC652DWR2G delivers reliable performance and robustness. Its wide operating temperature range and flexible power supply requirements make it suitable for industrial, automotive, and consumer electronics applications.

For designers and engineers looking for a versatile, high-speed octal transceiver and register, the MC74AC652DWR2G from ON Semiconductor is an excellent choice that promises to enhance system reliability and efficiency.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess