EN
  • EN
  • DE

MC74ACT10DR2

Part No MC74ACT10DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND Gate IC 3 Channel - 14-SOIC
Manufacturer ON Semiconductor
Series 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MC74ACT10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926256-MC74ACT10DR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT10DR2 CAD Model

Description

The MC74ACT10DR2 is a high-performance, triple 3-input NAND gate integrated circuit from ON Semiconductor, designed to operate with exceptional speed and reliability. This advanced logic gate IC is part of the AC/ACT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) while offering the speed and drive capabilities of CMOS technology. The MC74ACT10DR2 is particularly suitable for implementing logic functions in a wide range of digital applications, from consumer electronics to complex computing systems.

Key Features

  • Logic Type: Triple 3-Input NAND Gate
  • Package: Supplied in an 8-pin SOIC package, offering a compact footprint for space-constrained applications.
  • Operating Voltage: Designed to function over a broad range of supply voltages, from 2V to 6V, providing versatility in various operating environments.
  • High-Speed Operation: Features fast propagation delay times, enabling high-speed operation that is critical for modern digital circuits.
  • Output Drive Capability: Capable of driving up to 24mA at the output, allowing the IC to drive larger loads or to interface with other logic families.
  • Temperature Range: Operates within an extended industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The MC74ACT10DR2 is widely used in applications that require high-speed logic operations and robust performance. It is ideal for:

  • Complex logic circuits
  • Signal processing
  • Computing systems
  • Networking equipment
  • Instrumentation and control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74ACT10DR2 is manufactured under strict quality control standards, ensuring it meets the rigorous demands of the electronics industry. Its robust design and construction make it a reliable choice for both commercial and industrial applications.

Ordering Information

To order this product or to obtain more information, customers can visit the ON Semiconductor website or contact their local authorized distributor. The part number MC74ACT10DR2 ensures that you are getting the genuine product designed and manufactured by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess