EN
  • EN
  • DE

MC74ACT11N

Part No MC74ACT11N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 139353-MC74ACT11N
Ultra Librarian 3D Model Ultra Librarian MC74ACT11N CAD Model

Description

Product Overview: MC74ACT11N - Triple 3-Input AND Gate

The MC74ACT11N is a high-performance, triple 3-input AND gate integrated circuit from ON Semiconductor. Designed to operate with a 5V power supply, this device is a part of the AC series, which is renowned for its high-speed operation. The MC74ACT11N is fabricated with silicon gate CMOS technology, ensuring low power consumption while maintaining high noise immunity and fast switching speeds.

Key Features

  • Logic Type: Triple 3-input AND Gate
  • Supply Voltage Range: 4.5V to 5.5V, typically 5V
  • Operating Temperature: -40°C to +85°C, making it suitable for industrial applications
  • Output Drive Capability: Capable of driving 50 Ohm transmission lines
  • Package: Available in a standard 14-pin DIP (Dual In-line Package)
  • Technology: Constructed with high-quality silicon gate CMOS technology

Performance Characteristics

The MC74ACT11N offers fast propagation delays and reduced power consumption, which is critical for high-speed logic operations. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device also features balanced propagation delays and output transition times, providing consistent operation and ease of timing design in complex circuits.

Applications

Due to its robustness and high-speed logic capabilities, the MC74ACT11N is suitable for a variety of applications, including:

  • Computing systems
  • Signal processing
  • Control systems
  • Telecommunications
  • Instrumentation
  • Any other applications requiring high-speed and reliable logic operations

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74ACT11N is no exception, with its design and manufacturing processes focused on achieving the highest standards of reliability and performance. Customers can trust this device for their critical and demanding logic circuit applications.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess