EN
  • EN
  • DE

MC74ACT132M

Part No MC74ACT132M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NAND GATE, ACT SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT132
Standard Package 1,567 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883585-MC74ACT132M
Ultra Librarian 3D Model Ultra Librarian MC74ACT132M CAD Model

Description

ON Semiconductor MC74ACT132M Quad NAND Schmitt Trigger

The MC74ACT132M from ON Semiconductor is a high-performance, quad 2-input NAND Schmitt Trigger designed with advanced CMOS technology. This integrated circuit is part of the AC series, which is renowned for its high speed and robust noise immunity. The MC74ACT132M is packaged in a compact SOIC-14 (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications without compromising on performance.

Each of the four independent NAND gates in the MC74ACT132M features a Schmitt Trigger input. These inputs have hysteresis voltage levels for increased noise immunity, which allows the gates to transform slowly changing input signals into sharply defined jitter-free output signals. This characteristic makes the MC74ACT132M an excellent choice for applications that require clean switching behavior in the presence of noisy input signals.

The device operates over a wide voltage range from 2V to 6V and is capable of driving 50 Ohm transmission lines at 5V. This flexibility in operating voltage makes the MC74ACT132M suitable for interfacing with both TTL and CMOS logic levels, thus providing versatile integration capabilities with various logic families.

The MC74ACT132M also offers low power consumption, which is a critical feature for battery-powered and power-sensitive designs. The low quiescent current and the ability to operate at lower voltages help in reducing the overall power footprint of the electronic system.

With its fast switching speeds and the ability to handle significant current loads, the MC74ACT132M is an ideal choice for a wide range of applications. These include wave and pulse shapers, high-noise-environment logic circuits, communication transceivers, and signal conditioning. Its robust design ensures reliable operation in industrial, automotive, and consumer electronics where consistent performance is essential.

Overall, the MC74ACT132M from ON Semiconductor offers a combination of high-speed operation, noise immunity, and low power consumption, making it a versatile component for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess