EN
  • EN
  • DE

MC74ACT132N

Part No MC74ACT132N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND Gate IC 4 Channel - 14-PDIP
Manufacturer ON Semiconductor
Series 74ACT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MC74ACT132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883586-MC74ACT132N
Ultra Librarian 3D Model Ultra Librarian MC74ACT132N CAD Model

Description

ON Semiconductor MC74ACT132N Quad NAND Schmitt Trigger

The MC74ACT132N is a high-performance, quad 2-input NAND gate with Schmitt-trigger inputs that is manufactured by ON Semiconductor. This integrated circuit is a part of the ACT (Advanced CMOS Technology) family, which provides a series of features that make it ideal for a wide range of applications in the electronics industry. The MC74ACT132N is designed to operate with an input voltage range of 4.5V to 5.5V, making it particularly suitable for 5V logic systems.

Each of the four NAND gates in the MC74ACT132N chip features hysteresis between the positive-going and negative-going input thresholds, which is typically 800mV. This hysteresis feature provides enhanced noise immunity and allows the gates to transform slowly changing input signals into sharply defined jitter-free output signals, thereby improving the device's performance in applications that are susceptible to noise.

The MC74ACT132N is available in a 14-pin DIP (Dual In-line Package) making it easy to integrate into both prototyping and production environments. The device also provides a high degree of drive capability, being able to source up to 24mA and sink up to 24mA, allowing it to drive larger loads or to be cascaded with other logic devices without the need for additional buffering.

Key features of the MC74ACT132N include:

  • Supply voltage range from 4.5V to 5.5V
  • High noise immunity characteristic of CMOS devices
  • Output drive capability: 24mA at the outputs
  • Schmitt-trigger action at all inputs, making the circuit tolerant to slower input rise and fall times
  • Capable of driving two Low-Power Schottky TTL loads over the rated temperature range
  • Pin and function compatible with other standard logic families
  • Low power consumption characteristic of CMOS devices

The MC74ACT132N is a versatile component that is used in a variety of digital applications, including wave shaping, noise filtering, and in systems that require enhanced stability and noise immunity. Its robust design and reliable performance make it a preferred choice for designers looking for a logic solution that can handle challenging electrical environments.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1570
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess