EN
  • EN
  • DE

MC74ACT14DT

Part No MC74ACT14DT
Manufacturer ON Semiconductor
Description Hex Inverter Schmitt Trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219237-MC74ACT14DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74ACT14DT CAD Model

Description

The MC74ACT14DT from ON Semiconductor is a high-performance, hex inverter chip with Schmitt-trigger inputs that belongs to the 74ACT series. This integrated circuit is designed to offer robust noise immunity and switching performance for a wide range of applications. The device is particularly suitable for wave shaping and noise elimination in digital circuits, where signal integrity is of paramount importance.

Key Features

  • Logic Type: Hex Inverter with Schmitt Trigger Inputs
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Logic Level - High: 2.5V minimum at VCC = 4.5V
  • Logic Level - Low: 1.5V maximum at VCC = 4.5V
  • Output Current: Capable of driving 24mA at the output
  • Propagation Delay Time: Approximately 8ns at VCC = 5V, CL = 50pF
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • RoHS: Compliant with RoHS directive

Applications

The MC74ACT14DT is versatile and can be used in a variety of digital applications. Some common uses include:

  • Square wave and pulse shaping
  • Signal conditioning for improved noise margins
  • Glitch removal on digital lines
  • Oscillator circuits
  • Logic level conversion

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74ACT14DT is manufactured with this commitment in mind, ensuring reliable performance and longevity in the field. It is designed to meet stringent industry standards for quality and reliability, making it a trusted choice for engineers and designers looking for a robust logic solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess