EN
  • EN
  • DE

MC74ACT153DG

Part No MC74ACT153DG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX DUAL 4INPUT HS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132550-MC74ACT153DG
Ultra Librarian 3D Model Ultra Librarian MC74ACT153DG CAD Model

Description

ON Semiconductor MC74ACT153DG Dual 4-Input Multiplexer

The MC74ACT153DG from ON Semiconductor is a high-performance, dual 4-input multiplexer integrated circuit that combines low power consumption with a high-speed interface. This versatile component is designed to address the needs of a wide range of applications, from data routing and signal gating to logic function generation. The dual multiplexer configuration allows users to select one of four binary inputs to be routed to the output, with each multiplexer functioning independently.

Constructed with advanced CMOS technology, the MC74ACT153DG offers a robust feature set that includes:

  • High-Speed Operation: The device is capable of handling fast signal switching, making it suitable for high-speed data processing tasks.
  • Low Power Dissipation: With CMOS technology, it ensures that the power consumption is minimal, contributing to energy-efficient designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing flexibility in various power environments.
  • Separate Enable Inputs: Each multiplexer has its own enable input, which allows greater control over the selection process.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high level of noise immunity, ensuring reliable operation even in electrically noisy environments.

The MC74ACT153DG is housed in a compact SOIC-16 package, making it suitable for space-constrained applications. Its pin configuration is designed for easy PCB layout and the device is fully compatible with TTL logic levels, allowing for seamless integration into both new and existing designs.

Whether used in digital signal processing, communication systems, instrumentation, or control circuits, the ON Semiconductor MC74ACT153DG offers a combination of performance and power efficiency that is hard to match. Its ability to quickly and accurately route signals makes it an invaluable component in the toolbox of any electronics designer looking for reliability and versatility.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess