The MC74ACT32N is a high-performance, quad 2-input OR gate integrated circuit, brought to you by ON Semiconductor, a trusted leader in the semiconductor industry. This device is designed to operate with an extensive voltage range, making it suitable for a wide array of logic level applications.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Operating Voltage: 4.5V to 5.5V
- High Output Drive: Capable of driving 15 LSTTL loads
- High-Speed Performance: tPD = 8ns (Typ) at VCC = 5V
- Power Dissipation: 500 mW
- Operating Temperature Range: -55°C to +125°C
- Package Type: PDIP-14 (Plastic Dual-In-Line Package)
Applications
The MC74ACT32N is versatile and can be used in a variety of electronic circuits. It is ideal for implementing logical OR functions in digital systems, where high-speed operation and reliable performance are required. Common applications include:
- Computers and Computer Peripherals
- Control Systems
- Data Communication Equipment
- Instrumentation
- Signal Processing
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74ACT32N is manufactured under strict quality control standards ensuring its reliability and performance consistency. The device is also supported by ON Semiconductor's technical documentation and application support, providing designers with the resources they need to integrate this component successfully into their projects.
Environmental Compliance
The MC74ACT32N adheres to environmental standards and is compliant with RoHS (Restriction of Hazardous Substances) directives, reflecting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.