EN
  • EN
  • DE

LMV824IDT

Part No LMV824IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low power, high accuracy, general-purpose operational amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1.9 V/μs
GBP - Gain Bandwidth Product 5.5MHz
Current - Input Bias 60nA
Voltage - Input Offset 3.5mV
Operating Supply Current 300μA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 1202290-LMV824IDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMV824
Introduction Date November 10, 2011
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian LMV824IDT CAD Model

Description

STMicroelectronics LMV824IDT Low-Power, General-Purpose Operational Amplifiers

The LMV824IDT from STMicroelectronics is a highly-efficient, low-power operational amplifier that's designed to meet the requirements of a wide range of applications. This operational amplifier (op-amp) is part of the LMV82x family and is particularly well-suited for battery-powered devices, portable equipment, and any other system where power conservation is critical.

With its low supply voltage range of 2.7V to 5.5V, the LMV824IDT is versatile and can operate in many different types of circuits. Despite its low-power consumption, it does not compromise on performance, offering a high gain bandwidth product of 5.5 MHz and a slew rate of 2 V/μs. This makes it an excellent choice for applications that require good frequency response such as filters, amplifiers, and other signal conditioning circuits.

The LMV824IDT comes in a compact 14-pin TSSOP package, which is ideal for space-constrained applications. It features a low input bias current of 1 pA, which is beneficial for high-impedance sensor interfaces and precision applications. Furthermore, it has a low input offset voltage of 3 mV, which ensures accuracy and stability in the performance of the circuit.

Another remarkable feature of the LMV824IDT is its ability to operate with a low input noise voltage of 12 nV/√Hz at 1 kHz, making it suitable for audio applications and other noise-sensitive circuits. The device also includes rail-to-rail output swing, which provides the maximum possible dynamic range at the output, an important feature for analog-to-digital converter (ADC) driving or buffering applications.

The LMV824IDT is fully specified over the temperature range of -40°C to +85°C, ensuring reliable operation in a wide range of environments. Its robust design and excellent electrical characteristics make it a go-to choice for designers looking to optimize their system's power efficiency without sacrificing performance.

In summary, the LMV824IDT op-amp from STMicroelectronics is a highly capable component that provides a perfect balance between power efficiency and operational excellence, making it suitable for a diverse array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3777 $50.9895
325+ $0.3099 $100.7175
500+ $0.3002 $150.1000
690+ $0.2906 $200.5140
890+ $0.2809 $250.0010
1,195+ $0.2518 $300.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess