EN
  • EN
  • DE

MIC5330-SSYML-TR

Part No MIC5330-SSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 3.3V
Dropout Voltage-Max 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 120μA to 200μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.075V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 104518-MIC5330-SSYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5330-SSYML-TR CAD Model

Description

MIC5330-SSYML-TR Voltage Regulator by Microchip Technology

The MIC5330-SSYML-TR is a high-performance, dual-output Low-Dropout Regulator (LDO) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage regulator is designed to deliver a continuous output current of up to 150mA for each channel, making it ideal for powering sensitive analog and digital circuits in various electronic applications.

Key Features

  • Dual 150mA LDOs: The MIC5330 provides two independent LDO channels, each capable of supplying 150mA, allowing for simultaneous power to dual supplies with excellent power isolation.
  • Low Dropout: With a low dropout voltage, this regulator ensures efficient operation even when the input voltage is close to the output voltage, thereby improving battery life in portable applications.
  • High PSRR: The high Power Supply Rejection Ratio (PSRR) minimizes the impact of supply noise on the output, crucial for maintaining stable operation in noise-sensitive applications.
  • Ultra-Fast Transient Response: The device's ultra-fast transient response helps in maintaining a stable output voltage during sudden changes in load, which is vital for high-performance digital circuits.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under a variety of conditions.
  • Current Limit Protection: Current limit protection safeguards the device and the load from damage due to excessive current.

Applications

The MIC5330-SSYML-TR is versatile and can be used in a wide array of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • Digital Cameras
  • GPS Devices

Package and Availability

The regulator comes in a compact, 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. The MIC5330-SSYML-TR is marked with the 'TR' suffix, indicating that it is provided in tape and reel packaging for automated assembly processes, making it suitable for high-volume production environments.

With its combination of dual-channel output, low dropout, high PSRR, and fast transient response, the MIC5330-SSYML-TR from Microchip Technology stands out as a reliable and efficient solution for your voltage regulation needs in modern electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6112 $56.3920
80+ $1.3220 $105.7600
120+ $1.2807 $153.6840
165+ $1.2394 $204.5010
210+ $1.1981 $251.6010
280+ $1.0741 $300.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,842 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess