EN
  • EN
  • DE

PCA9543A

Part No PCA9543A
Manufacturer Texas Instruments
Description TWO-CHANNEL I2C-BUS SWITCH WITH INTERRUPT LOGIC AND RESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1235996-PCA9543A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9543A CAD Model

Description

PCA9543A I²C Multiplexer from Texas Instruments

The PCA9543A is a versatile and efficient I²C multiplexer designed by Texas Instruments to address the need for expanding I²C bus configurations. This device allows for two downstream channels from a single I²C master, enabling the connection of multiple I²C devices with the same address or different bus speeds without communication interference.

Key Features:

  • 2-Channel Multiplexing: The PCA9543A allows for two bidirectional channels to be selected via I²C bus commands, effectively doubling the number of devices that can be connected to a single I²C bus.
  • Low Standby Current: Designed for power-sensitive applications, it boasts a low standby current, thus conserving energy when the device is not actively in use.
  • Interrupt Function: Each channel of the PCA9543A has a dedicated interrupt input which can be propagated to the master to signal important events from downstream devices.
  • High Noise Immunity: The device is equipped with built-in noise filters on the SDA and SCL lines, ensuring reliable communication even in electrically noisy environments.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.3V to 5.5V, making it suitable for various applications and compatible with both 3.3V and 5V logic levels.

Applications:

The PCA9543A is ideal for use in a variety of applications that require multiple I²C devices or sensors. Its typical applications include:

  • Servers and networking equipment
  • Consumer electronics
  • Industrial control systems
  • Medical equipment

Technical Specifications:

With a maximum clock frequency of 400 kHz, the PCA9543A supports the Fast-mode I²C bus protocol. It is available in a small 10-pin TSSOP package, which is suitable for space-constrained applications. The device also features an active LOW reset input that allows for a straightforward system reset.

For engineers and designers looking for a robust I²C expansion solution, the PCA9543A from Texas Instruments offers a reliable and power-efficient choice that simplifies complex I²C designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5143 $50.2860
49+ $2.0631 $101.0919
76+ $1.9986 $151.8936
104+ $1.9341 $201.1464
134+ $1.8697 $250.5398
179+ $1.6762 $300.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess