EN
  • EN
  • DE

TL3845

Part No TL3845
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268254-TL3845
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TL3845 CAD Model

Description

The TL3845 from Texas Instruments is a versatile and high-performance current-mode PWM controller that is widely used in AC/DC conversion, offline battery chargers, and DC/DC converters. This integrated circuit is designed to offer both flexibility and reliability for a wide range of power supply applications.

Key Features

  • Adjustable Switching Frequency: The TL3845 allows for a programmable switching frequency that can be set from 10 kHz to 500 kHz, enabling designers to optimize their system for efficiency or component size.
  • High Efficiency: With its integrated features and current-mode control, the TL3845 ensures efficient operation, which is crucial for reducing heat and improving system reliability.
  • Internal Error Amplifier: An integrated error amplifier with a low output impedance allows for precise output voltage regulation, which is essential for sensitive electronics that require stable power.
  • Under-Voltage Lockout (UVLO): To ensure system stability, the TL3845 includes UVLO protection that prevents the device from operating at insufficient voltages.
  • Pulse-by-Pulse Current Limiting: The device provides enhanced protection with its pulse-by-pulse current limiting feature, which helps to prevent damage due to overcurrent conditions.

Applications

The TL3845 is ideal for a variety of applications, such as:

  • Switching power supplies
  • Power converters for personal computers
  • Industrial power systems
  • Green-mode power supplies

Technical Specifications

Parameter Value
Output Voltage Adjustable
Switching Frequency 10 kHz to 500 kHz
Package Type PDIP, SOIC
Temperature Range -40°C to 85°C

With its robust design and comprehensive set of features, the TL3845 PWM controller from Texas Instruments stands out as a top choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Lowest to $50.4238
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Nordic Semiconductors
Need more? Email Us
Spansion
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5504 $54.2640
80+ $1.2722 $101.7760
125+ $1.2324 $154.0500
170+ $1.1927 $202.7590
220+ $1.1529 $253.6380
295+ $1.0336 $304.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess