EN
  • EN
  • DE

LP2950CN

Part No LP2950CN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2950-N/LP2951-N Series of Adjustable Micropower Voltage Regulators | IC REG LIN POS ADJ 100MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 29V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 14mA
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LP2950
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1202753-LP2950CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2950CN CAD Model

Description

Product Overview: Texas Instruments LP2950CN

The LP2950CN, designed and manufactured by Texas Instruments (TI), is a low-dropout (LDO) voltage regulator that offers optimal performance in a wide range of applications. This device is known for providing a stable and reliable voltage supply, making it an excellent choice for sensitive electronic equipment.

Key Features

  • Output Voltage: The LP2950CN provides a fixed output voltage of 5V, which is a common requirement for many digital circuits and microcontrollers.
  • Low Dropout Voltage: The LDO design ensures a minimal voltage drop between the input and output, allowing the regulator to operate effectively even when the input voltage is very close to the output voltage.
  • Output Current: It can deliver up to 100mA of output current, suitable for low power applications such as battery-powered devices.
  • Low Quiescent Current: The quiescent current is low, making it an energy-efficient option for portable electronics where battery life is critical.
  • Thermal Protection: The LP2950CN includes built-in thermal shutdown protection to safeguard the device from overheating and potential damage.
  • Short-Circuit Protection: Short-circuit protection is also incorporated, which helps to prevent damage to the regulator and the connected load in case of a fault condition.
  • Package: This regulator is available in an 8-pin plastic DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting.

Applications

The Texas Instruments LP2950CN is versatile and can be used in various applications including:

  • Consumer Electronics
  • Portable Battery-Powered Devices
  • Microcontroller Power Supply
  • Low Power Data Acquisition Systems
  • Automotive Electronics
  • Solar-Powered Instruments

With its combination of low dropout voltage, thermal and short-circuit protection, and energy efficiency, the LP2950CN from Texas Instruments stands out as a robust and reliable component for maintaining steady voltage in a plethora of electronic devices.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess