EN
  • EN
  • DE

SY88305BLMG-TR

Part No SY88305BLMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 16MLF / Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Current - Supply 38mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88305B
Other Names SY88305BLMG TR,SY88305BLMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260529-SY88305BLMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88305BLMG-TR CAD Model

Description

Product Overview: SY88305BLMG-TR from Microchip Technology

The SY88305BLMG-TR is a high-performance, low-power consumption, 3.3V rail-to-rail output limiting post amplifier designed by Microchip Technology. This device is tailored for use in fiber-optic receivers and is a crucial component in the modern communication infrastructure, particularly in applications such as Gigabit Ethernet, Fibre Channel, and other high-speed data networks.

With its advanced design, the SY88305BLMG-TR offers a multitude of features that make it an ideal choice for high-speed data transmission systems. It comes with a programmable loss-of-signal (LOS) detection feature, which allows for a flexible threshold setting, ensuring reliable system performance even under varying input signal conditions. The LOS circuitry provides a digital open collector output, which can be used to signal the system when the input signal falls below a certain programmable threshold.

One of the standout features of this product is its ability to operate over a wide data rate range, making it versatile for different applications and protocols. The SY88305BLMG-TR ensures excellent signal integrity through its limiting post amplifier, which provides a constant output amplitude regardless of the input signal strength. This characteristic is particularly beneficial in maintaining a stable and clear signal over long distances or in noisy environments.

The device is packaged in a small form factor, the 10-pin Micro Leadframe Package (MLP), which is ideal for space-constrained applications. The SY88305BLMG-TR is also available in tape and reel format, denoted by the '-TR' suffix, which facilitates automated manufacturing processes, making it a convenient option for high-volume production.

Furthermore, the SY88305BLMG-TR is designed to be compatible with various fiber optic transceivers and can be easily integrated into systems due to its industry-standard footprint. This makes it a versatile and reliable choice for system designers looking to implement or upgrade their communication systems with minimal hassle.

In summary, the SY88305BLMG-TR from Microchip Technology is a robust, high-speed post amplifier that offers excellent performance, flexibility, and ease of integration for a wide range of fiber-optic communication applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess