EN
  • EN
  • DE

LM2904V

Part No LM2904V
Manufacturer Texas Instruments
Description DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198243-LM2904V
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2904V CAD Model

Description

The LM2904V from Texas Instruments is a versatile dual operational amplifier (op-amp) designed for a wide range of analog applications. This device features two independent high-gain frequency-compensated operational amplifiers designed to operate from a single power supply over a wide range of voltages. The LM2904V is optimized for low-voltage, single-supply operations, making it ideal for battery-powered devices and portable electronics.

Key Features

  • Wide Supply Range: The LM2904V can operate from a supply voltage range of 3V to 32V (or ±1.5V to ±16V for dual supplies), accommodating various applications and ensuring flexibility in circuit design.
  • Low Supply Current Drain: With its low supply current drain independent of the supply voltage, it is particularly suitable for battery-operated systems.
  • Common-Mode Input Voltage Range: The common-mode input voltage range includes ground, allowing direct sensing near ground in single-supply applications.
  • Differential Input Voltage Range: The differential input voltage range can be equal to the power supply voltage, enhancing the versatility of the device.
  • Output Voltage Swing: The output voltage can swing to within a few millivolts of the supply voltage rails, maximizing the dynamic range in single-supply operations.

Applications

The LM2904V is designed for a multitude of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Conventional Operational Amplifier Circuits
  • Battery-Powered Instruments
  • Comparator Circuits

Reliability and Performance

Engineered for reliability, the LM2904V is built to deliver consistent performance. Its robust design is characterized by its high immunity to voltage spikes and electrostatic discharge, ensuring a long operational life in challenging environments. The device is also available in several packages, including the small-outline package and the standard plastic dual-in-line package, providing designers with flexibility in hardware design.

With its combination of features, the LM2904V is a solid choice for designers seeking a reliable, flexible, and cost-effective dual operational amplifier for their analog circuit needs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess