EN
  • EN
  • DE

MC74ACT640DWR2G

Part No MC74ACT640DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1073879-MC74ACT640DWR2G
Family Name MC74ACT640
Introduction Date June 21, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74ACT640DWR2G CAD Model

Description

ON Semiconductor MC74ACT640DWR2G Overview

The MC74ACT640DWR2G from ON Semiconductor is a high-performance, octal bus transceiver designed to facilitate bidirectional communication between data buses. This integrated circuit is part of the 74ACT series, which is well-known for its high-speed CMOS technology. The device is optimized for use in systems where signal integrity and data throughput are critical, making it an ideal choice for a wide range of applications, from industrial control systems to high-speed data acquisition and processing equipment.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Supply Voltage Range: 4.5V to 5.5V, which is compatible with TTL levels
  • Logic Level Compatibility: Capable of interfacing with TTL and CMOS logic levels
  • Drive Capability: High drive capability with 24mA output drive at 5V
  • Operating Temperature Range: -55°C to +125°C, ensuring reliability under extreme conditions
  • Packaging: Provided in a 20-pin SOIC package for surface mount technology (SMT)

Performance and Quality

The MC74ACT640DWR2G is designed to deliver high-speed performance with a typical propagation delay (tPD) of just 8ns. This ensures rapid data transfer and minimizes signal latency in critical applications. The device also features low power consumption, which is essential for energy-efficient designs. ON Semiconductor's commitment to quality is evident in the device's robust construction and the stringent testing it undergoes to ensure reliability and longevity.

Applications

With its versatile features and high-speed operation, the MC74ACT640DWR2G is suitable for various applications, including:

  • Data communication and networking equipment
  • Industrial control systems
  • High-speed data acquisition systems
  • Signal bridging between different voltage domains
  • Bus interface or bus extension applications

Environmental and Regulatory Compliance

The MC74ACT640DWR2G complies with several environmental standards, including RoHS and Pb-Free, which ensures that it meets global environmental regulations and is suitable for use in environmentally sensitive applications.

With its combination of high-speed performance, robustness, and compliance with environmental standards, the MC74ACT640DWR2G from ON Semiconductor stands out as a reliable and efficient solution for modern electronic systems requiring bidirectional bus communication.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7879 $59.0925
180+ $0.6466 $116.3880
280+ $0.6264 $175.3920
385+ $0.6061 $233.3485
495+ $0.5860 $290.0700
660+ $0.5253 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess