EN
  • EN
  • DE

MC10H164FNG

Part No MC10H164FNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 8-LINE MECL 10H 20-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 207810-MC10H164FNG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 46
Ultra Librarian 3D Model Ultra Librarian MC10H164FNG CAD Model

Description

Product Overview: MC10H164FNG from ON Semiconductor

The MC10H164FNG is a high-performance integrated circuit from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is part of ON Semiconductor's portfolio of ECL (Emitter Coupled Logic) devices, which are known for their high-speed and precision in digital circuit applications.

Featuring a 4-bit synchronous counter, the MC10H164FNG is designed for use in applications that require fast counting operations. This device is capable of operating at exceptionally high speeds thanks to its ECL technology, making it an ideal choice for high-frequency systems such as telecommunications, computing, and complex digital signal processing.

The MC10H164FNG comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while still providing robustness for commercial-grade products. Its surface-mount design allows for efficient assembly on printed circuit boards, facilitating integration into a wide range of electronic devices.

One of the key features of this device is its fully synchronous operation, which enhances reliability and reduces the risk of errors in digital processing. The counter advances on the falling edge of the clock signal, ensuring precise timing and coordination with other system components. Additionally, the MC10H164FNG includes features such as master reset to clear the counter, further contributing to its versatility in various applications.

ON Semiconductor's commitment to quality is evident in the MC10H164FNG, which is built to meet stringent industry standards. The device operates over a wide range of temperatures, ensuring reliable performance even under harsh environmental conditions. Moreover, the use of advanced semiconductor materials and manufacturing processes results in a product that not only performs well but also has a long operational lifespan.

To sum up, the MC10H164FNG from ON Semiconductor is a top-tier choice for designers and engineers looking for a fast, reliable, and versatile synchronous counter. With its advanced ECL technology and robust packaging, this product stands out as a valuable component in the creation of sophisticated electronic systems.

You May Also Be Interested in

National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1097 $61.3164
28+ $4.1927 $117.3956
43+ $4.0621 $174.6703
59+ $3.9305 $231.8995
76+ $3.8000 $288.8000
102+ $3.4073 $347.5446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess