EN
  • EN
  • DE

MC74F32N

Part No MC74F32N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description OR GATE, F/FAST SERIES, 4-FUNC, / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,583 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883641-MC74F32N
Ultra Librarian 3D Model Ultra Librarian MC74F32N CAD Model

Description

ON Semiconductor MC74F32N - Quad 2-Input OR Gate

The ON Semiconductor MC74F32N is a high-performance, quad 2-input OR gate integrated circuit, designed to meet the demanding requirements of fast-switching digital systems. This device is part of ON Semiconductor's advanced F-series logic family, which is renowned for its high speed and low power consumption.

Key Features:

  • Logic Type: Quad 2-Input OR Gate
  • Package: The MC74F32N comes in a standard 14-pin DIP (Dual In-line Package), making it easy to handle and integrate into a wide range of electronic circuits.
  • Operating Voltage: The device typically operates at a voltage range of 4.5V to 5.5V, providing a good balance between power consumption and performance.
  • High-Speed Performance: It is designed for fast switching, with propagation delays typically in the order of nanoseconds, which is ideal for high-speed computing and data processing applications.
  • Output Drive Capability: The MC74F32N can drive up to 10 LS-TTL loads, ensuring compatibility with various logic families and the capability to drive multiple inputs.
  • Power Dissipation: With a low power dissipation, the device operates efficiently, minimizing thermal stress and enhancing system reliability.
  • Temperature Range: The operating temperature range of 0°C to 70°C allows the device to function reliably in a variety of environmental conditions.

Applications:

The MC74F32N is suitable for a broad array of applications, including but not limited to:

  • High-speed computing systems
  • Data processing equipment
  • Control systems
  • Communication devices
  • Alarm systems
  • Signal processing circuits

Quality and Reliability:

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC74F32N is manufactured under stringent conditions to ensure optimal performance and longevity, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess