EN
  • EN
  • DE
  • IT

MC74F373ML1

Part No MC74F373ML1
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description LATCH / Channel IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F373
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1077754-MC74F373ML1
Ultra Librarian 3D Model Ultra Librarian MC74F373ML1 CAD Model

Description

The MC74F373ML1 from ON Semiconductor is a high-performance, octal transparent D-type latch with tri-state outputs designed for use in the most demanding applications of digital systems. This integrated circuit is a part of the 74F series, which is well-known for its fast speeds and robust performance characteristics.

Key Features

  • Octal D-Type Latch: Eight latches in a single package provide a compact solution for systems requiring multiple latching mechanisms.
  • Transparent Latch: The latch is transparent, meaning the output follows the input when the latch enable (LE) signal is high, allowing for real-time data flow.
  • Tri-State Outputs: Each output can be in one of three states: logical high, logical low, or high impedance. This feature allows for connection to a bus system without the risk of bus contention.
  • Edge-Triggered Latching: The transition of the LE signal from high to low triggers the latching action, capturing the state of the inputs at that moment.
  • Direct Clear Function: A direct clear input (CLR) is provided to reset all latches, enhancing the flexibility and control of the system.

Applications

With its versatile features, the MC74F373ML1 is suitable for a wide range of applications in the digital domain, including:

  • Temporary storage of data
  • Buffering for data buses
  • Input/output ports for microprocessors
  • System control applications

Technical Specifications

The MC74F373ML1 operates with a typical supply voltage of 5V, which is standard for TTL logic levels. It is available in a 20-lead SOIC package, which is ideal for space-constrained applications. The device also features a wide operating temperature range, ensuring reliability and performance under varying environmental conditions.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74F373ML1 is manufactured with the industry's highest standards, ensuring both quality and reliability for critical applications where performance cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC OCTAL TRANSP D-TYPE 24DIP
Need more? Email Us
ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Lowest to $0.9563
Texas Instruments
PROTOTYPE
Lowest to $5.5763
Texas Instruments
IC OCT LATCH TRANSP 3/ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
Lowest to $10.2570
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
National Semiconductor (TI)
R-S LATCH, 4-FUNC, TTL / Channel IC
Need more? Email Us
Harris Corporation
FAST 16-BIT TRANSPARENT LATCH / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $35.8366
National Semiconductor (TI)
D LATCH, 93L SERIES, 1 FUNC, LOW / D-Type Transparent Latch 1 Channel 4:4 IC Standard 16-SBDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess