ON Semiconductor MC74HC00ADR2G - Quad 2-Input NAND Gate
The MC74HC00ADR2G is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor. This device is designed to operate with a power supply range of 2V to 6V, making it suitable for a variety of applications that require low power consumption and high noise immunity. The MC74HC00ADR2G is part of the high-speed CMOS family and is fabricated using silicon gate CMOS technology to achieve fast propagation delays, low quiescent currents, and robustness for reliable operation in various electronic circuits.
This versatile logic gate IC features four independent NAND gates in a single package, providing designers with the flexibility to implement complex logic functions. With its standard SOIC-14 package, the MC74HC00ADR2G is easy to integrate into PCB designs and is compatible with other surface-mount devices. Its small form factor is ideal for space-constrained applications.
Key specifications of the MC74HC00ADR2G include:
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage Range: 2V to 6V
- Output Current: -5.2 mA, 5.2 mA
- Propagation Delay Time: 8ns at 6V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- RoHS compliant
The device is characterized for operation from -55°C to +125°C, ensuring reliable performance over a wide temperature range. The MC74HC00ADR2G is also compliant with the RoHS directive, which means it is free from hazardous substances and is environmentally friendly.
Applications for this IC are diverse and can include:
- Complex logic circuits
- Signal processing
- Control systems
- Computing devices
- Power management systems
ON Semiconductor's MC74HC00ADR2G is a practical choice for designers seeking a reliable, high-speed logic solution. Its combination of low power consumption, high noise immunity, and operational stability makes it a go-to component for a wide range of digital applications.