EN
  • EN
  • DE

MC74HC04

Part No MC74HC04
Manufacturer ON Semiconductor
Description Hex Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219353-MC74HC04
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC04 CAD Model

Description

The MC74HC04 from ON Semiconductor is a high-performance, hex inverter chip that is a critical component for a wide range of digital circuits. This device features six independent inverter gates that are designed to interface with standard high-speed CMOS systems. The MC74HC04 is fabricated with silicon gate CMOS technology which ensures low power consumption and a broad operating voltage range.

Key Features:

  • High-Speed CMOS Technology: The MC74HC04 uses advanced CMOS technology, providing a fast response time and high-speed operation, which is essential for modern digital applications.
  • Low Power Consumption: Its low power requirements make it suitable for battery-operated and power-sensitive devices, ensuring efficient performance without compromising on power.
  • Wide Operating Voltage: This hex inverter operates over a wide voltage range from 2V to 6V, accommodating various levels of power supply and providing design flexibility.
  • Output Drive Capability: The device is capable of driving up to 10 LSTTL loads, making it versatile for interfacing with other logic families.
  • High Noise Immunity: ON Semiconductor's MC74HC04 is designed with a high noise immunity level, which is critical for stable performance in electrically noisy environments.
  • Pin and Function Compatible: The MC74HC04 is pin and function compatible with the standard MC74HC04, allowing for easy integration or replacement in existing designs.

Applications:

The versatility of the MC74HC04 hex inverter makes it well-suited for a variety of applications, including:

  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • Signal conditioning
  • High-speed signal processing

In conclusion, the ON Semiconductor MC74HC04 is a reliable and efficient solution for designers looking to incorporate inverting functions into their digital systems. Its robust design, compatibility with other logic families, and resilience to noise make it an excellent choice for both simple and complex electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2414 $57.9360
585+ $0.1987 $116.2395
900+ $0.1929 $173.6100
1,245+ $0.1860 $231.5700
1,605+ $0.1802 $289.2210
2,145+ $0.1617 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess