ON Semiconductor MC74HC08A Quad 2-Input AND Gates
The MC74HC08A device is a high-performance, quad 2-input AND gate integrated circuit from ON Semiconductor. This product belongs to the high-speed CMOS family and is designed to operate with the same high speed as LSTTL while maintaining the CMOS low power dissipation.
Each of the four independent 2-input AND gates performs the Boolean function Y = A • B or Y = A + B in positive logic, where Y is the output, and A and B are the inputs. This makes the MC74HC08A an essential component in various digital applications where logical conjunction is required.
Key Features:
- Operating Voltage Range: 2V to 6V
- High Noise Immunity Characteristic of CMOS Devices
- Low Power Consumption: 20 µA maximum ICC at 6V
- Output Drive Capability: 10 LSTTL Loads
- Low Input Current: 1 µA maximum
- High-Speed Performance: tPD = 8 ns (Typ) at VCC = 6V
- Pin and Function Compatible with Other Standard Logic Families
- Compliance with JEDEC Standard No. 7A Requirements
- Chip Complexity: FETs = 60; Equivalent Gates = 12
Applications:
Thanks to its robust design and versatile functionality, the MC74HC08A is suitable for a wide range of applications, including:
- Logic Function Implementation
- Signal Gating
- Input/Output Isolation
- Product Term Generation in PLDs and FPGAs
- Energy-Efficient Designs
Quality & Reliability:
ON Semiconductor is known for its commitment to quality, and the MC74HC08A is no exception. It has been rigorously tested to meet stringent standards, ensuring reliable performance in your electronic circuits.
Environmental Information:
The MC74HC08A is compliant with RoHS directives, reflecting ON Semiconductor's dedication to environmental sustainability.