EN
  • EN
  • DE

MC74HC132ADR

Part No MC74HC132ADR
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+/97+/0
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 747341-MC74HC132ADR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC132ADR CAD Model

Description

The MC74HC132ADR from ON Semiconductor is a high-performance, quad 2-input NAND Schmitt trigger integrated circuit, designed for use in a wide array of digital and logic applications. This device is part of the high-speed CMOS family and offers a symbiosis of the high noise immunity of CMOS technology and the speed of LSTTL gates.

Key Features

  • Logic Type: The device features four independent NAND gates with Schmitt-trigger action on each input, which allows for jitter-free output signals in response to slow or noisy input signals.
  • Supply Voltage Range: It operates over a broad voltage range from 2V to 6V, which is suitable for battery-operated devices and accommodates standard 5V logic levels, providing flexible design options.
  • Output Drive Capability: The MC74HC132ADR can drive up to 10 LSTTL loads, ensuring compatibility with existing logic families and sufficient drive for a variety of applications.
  • Low Power Consumption: Its low power consumption makes it ideal for use in power-sensitive applications, contributing to energy-efficient designs.
  • Temperature Range: This device operates within an extended temperature range of -55°C to 125°C, ensuring reliability and performance under extreme conditions.
  • Package: Available in a compact SOIC-14 package, the MC74HC132ADR is suitable for space-constrained applications while providing robustness and ease of integration into a variety of circuit designs.

Applications

The MC74HC132ADR is versatile and can be used in numerous applications, including:

  • Wave and pulse shapers
  • High-noise-environment systems
  • Communication infrastructure
  • Signal processing
  • Control systems
  • Sqare-wave and oscillation generation

Quality and Reliability

As with all ON Semiconductor products, the MC74HC132ADR is manufactured to the highest quality standards, ensuring high reliability and performance consistency. It is a testament to ON Semiconductor's commitment to providing industry-leading solutions that meet the evolving needs of electronic design and innovation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2053 $50.2985
525+ $0.1921 $100.8525
810+ $0.1855 $150.2550
1,165+ $0.1722 $200.6130
1,510+ $0.1656 $250.0560
1,890+ $0.1590 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,350 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess