EN
  • EN
  • DE

MC74HC138A

Part No MC74HC138A
Manufacturer ON Semiconductor
Description 1-of-8 Decoder/Demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219380-MC74HC138A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC138A CAD Model

Description

ON Semiconductor MC74HC138A 3-to-8 Line Decoder/Demultiplexer

The MC74HC138A from ON Semiconductor is a high-performance integrated circuit that functions as a 3-to-8 line decoder or demultiplexer. This device is part of the high-speed CMOS family and is designed to be used in a wide range of decoding applications where high efficiency and low power consumption are essential. The MC74HC138A is particularly suitable for implementing non-multiplexed address decoding for memory units, enabling the selection of memory locations or other peripheral devices that require a decoding function.

The MC74HC138A operates with a supply voltage range from 2V to 6V, making it compatible with TTL levels and capable of interfacing with a variety of microprocessors and digital systems. This allows for seamless integration into both existing and new designs. The low power consumption is a hallmark feature of the CMOS technology, ensuring that devices incorporating the MC74HC138A can maintain energy efficiency.

The decoder/demultiplexer offers three binary input pins labeled A0, A1, and A2, and eight mutually exclusive outputs, from Y0 to Y7. It also includes three enable inputs: two active-low (E1, E2) and one active-high (E3). These enable inputs must be appropriately set to logic levels to activate the decoding function. When the enable conditions are satisfied, the MC74HC138A decodes the input binary code to activate the corresponding output, allowing one of eight output lines to be selected.

Additional features of the MC74HC138A include its standard pin configuration, which simplifies the PCB layout process, and its high noise immunity characteristic of CMOS devices. This ensures reliable operation even in electrically noisy environments. The device also boasts fast propagation delay times, further enhancing its performance in high-speed applications.

Overall, the ON Semiconductor MC74HC138A is a versatile and reliable choice for designers looking to implement an efficient decoding solution in their digital systems. Its compatibility with a wide voltage range, low power consumption, and robust noise immunity make it a practical component for a multitude of electronic applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess