EN
  • EN
  • DE

MC74HC139AD

Part No MC74HC139AD
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 1-of-4 Decoder/Demultiplexer | IC DCODER/DMUX DUAL 1:4 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC139
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1219386-MC74HC139AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC139AD CAD Model

Description

ON Semiconductor MC74HC139AD Dual 2-to-4 Line Decoder/Demultiplexer

The MC74HC139AD is a high-performance integrated circuit produced by ON Semiconductor, renowned for their expertise in power and signal management, logic, discrete, and custom devices. This particular IC is a dual 2-to-4 line decoder/demultiplexer that is part of the high-speed CMOS family. It is designed to offer efficient solutions to digital logic systems requiring the conversion of binary information from input lines to unique output lines.

The device features two individual 2-to-4 line decoders in a single package. Each half of the MC74HC139AD can be used as a decoder or a demultiplexer without external gating. The first decoder has an enable input (G1), while the second decoder has two enable inputs (G2A and G2B), which must be low to enable the device. When the enable input is high, all outputs for the corresponding decoder are high as well.

Inputs to the device include two active-low enable inputs and two address inputs (A0 and A1) for each section, which provide a binary code to the outputs. The outputs are designed to drive up to 10 LSTTL loads, which makes the MC74HC139AD versatile for interfacing with TTL logic levels. The high noise immunity characteristic of CMOS technology is present in this device, and it also possesses a significant power reduction compared to LSTTL logic types.

ON Semiconductor's MC74HC139AD operates over a broad voltage range from 2V to 6V and offers a balanced propagation delay and transition times. This feature makes it a suitable choice for a wide array of applications, including computers, instrumentation, and control systems where multiple decoding or demultiplexing lines are required.

The device is provided in a 16-pin SOIC package, ensuring a compact footprint for space-sensitive applications. Its low power consumption, coupled with high output drive capability and static operation, allows for reliable operation in electronic systems without the need for clocked circuitry.

Overall, the MC74HC139AD from ON Semiconductor is a versatile and efficient solution for digital decoding and demultiplexing applications, offering designers reliability and performance in a compact, easy-to-integrate package.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2054 $58.5390
690+ $0.1686 $116.3340
1,065+ $0.1633 $173.9145
1,465+ $0.1580 $231.4700
1,890+ $0.1528 $288.7920
2,530+ $0.1370 $346.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess