EN
  • EN
  • DE

MC74HC157AFR2

Part No MC74HC157AFR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER CMOS 8-IN 16PIN SO E / Data Selector/Multiplexer 4 x 2:1 16-SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOEIAJ
Base Product Number 74HC157
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883667-MC74HC157AFR2
Ultra Librarian 3D Model Ultra Librarian MC74HC157AFR2 CAD Model

Description

ON Semiconductor MC74HC157AFR2 Multiplexer

The ON Semiconductor MC74HC157AFR2 is a high-performance, quad 2-input multiplexer integrated circuit from the HC family, designed to operate in a wide range of digital applications. This multiplexer (MUX) is an essential component for routing digital signals within electronic systems, offering both flexibility and efficiency in managing data paths.

Constructed with silicon gate CMOS technology, the MC74HC157AFR2 ensures low power consumption while maintaining high speed, a characteristic that makes it suitable for battery-operated and power-sensitive devices. It operates with a supply voltage range from 2V to 6V, providing compatibility with TTL (Transistor-Transistor Logic) levels while also being capable of driving large outputs with high current capability.

The MC74HC157AFR2 features four individual 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one output (Y), one select input (S), and an active-low enable input (E). The select input determines which of the data inputs A or B is routed to the output Y when the enable input is active. If the enable input is high, the output is in a high-impedance state, effectively disconnecting the output from the circuit, which is useful for implementing bus-oriented systems.

The multiplexer's fast switching capability and low quiescent current make it an excellent choice for high-speed data processing, A/D and D/A conversion, signal gating, and hardware logic implementation. The MC74HC157AFR2 is available in a surface-mount SOP-16 package, which is ideal for compact PCB layouts and space-constrained applications.

ON Semiconductor's commitment to quality ensures that the MC74HC157AFR2 meets stringent standards for reliability and performance. Whether used in consumer electronics, communication systems, or complex computing hardware, this multiplexer stands out as a versatile and reliable component for digital signal routing.

For detailed specifications, application circuits, and implementation guidelines, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess