EN
  • EN
  • DE

TL431BQPK

Part No TL431BQPK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1107847-TL431BQPK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TL431BQPK CAD Model

Description

TL431BQPK Precision Programmable Reference

The TL431BQPK from Texas Instruments is a versatile and precision programmable voltage reference, designed to offer both flexibility and reliability for a wide array of applications. This three-terminal adjustable shunt regulator is capable of providing an output voltage that can be set to any value between Vref (approximately 2.495 V) and 36 V, with two external resistors. This feature makes the TL431BQPK an excellent choice for power supplies and other electronic circuits that require a precise reference voltage.

Key Features:

  • Adjustable Output: Voltage can be set from 2.495 V to 36 V with two external resistors.
  • Low Output Noise: It offers a low output noise, which makes it suitable for sensitive electronics.
  • High Stability: Over temperature and time, the TL431BQPK maintains high stability, ensuring consistent performance.
  • Tolerance: The precision reference has a typical tolerance of 0.5% at 25°C, making it highly accurate for precision applications.
  • Temperature Compensated: The device features temperature compensation which allows it to maintain its voltage reference over a wide temperature range.
  • Low Dynamic Output Impedance: Its low dynamic output impedance provides stable reverse current operation.
  • Package: Available in a TO-92 package, the TL431BQPK is ideal for space-constrained applications.

Applications:

The TL431BQPK is commonly used in a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Linear regulators
  • Current monitors
  • Automotive systems
  • Portable electronics

With its combination of flexibility, precision, and compact packaging, the TL431BQPK is a highly dependable component for designers seeking to create stable and adjustable voltage references within their electronic systems. Whether it's for industrial, commercial, or consumer applications, the TL431BQPK by Texas Instruments stands as a trusted solution for voltage regulation needs.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2451 $50.2455
500+ $0.2011 $100.5500
775+ $0.1948 $150.9700
1,065+ $0.1885 $200.7525
1,375+ $0.1822 $250.5250
1,840+ $0.1634 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess