EN
  • EN
  • DE

MC74HC165ANG

Part No MC74HC165ANG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shift Shift Register 1 Element 8 Bit 16-PDIP
Manufacturer ON Semiconductor
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name 74HC165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926288-MC74HC165ANG
Ultra Librarian 3D Model Ultra Librarian MC74HC165ANG CAD Model

Description

ON Semiconductor MC74HC165ANG 8-Bit Parallel-Load Shift Registers

The MC74HC165ANG is a high-performance CMOS 8-bit parallel-load shift register designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is primarily used for serial-to-parallel data conversion and is a vital component in digital systems where interfacing with microprocessors, microcontrollers, or other digital systems is necessary.

The device features an 8-bit parallel input and an 8-bit serial output register that operates at a wide voltage range from 2V to 6V, making it suitable for various applications. Its high-speed operation, low power consumption, and compatibility with TTL (Transistor-Transistor Logic) make it a versatile choice for designers. The MC74HC165ANG is capable of direct interfacing with the CMOS, NMOS, and TTL logic levels, ensuring seamless integration into existing systems.

The parallel-load shift register is equipped with two modes of operation: parallel (load) and serial (shift). In the load mode, data is entered into the register simultaneously from the eight parallel inputs. When in the shift mode, data is shifted out serially at the QS and Q'S outputs, providing an efficient way to read multiple discrete inputs through a single serial interface.

Additional features include a Master Reset (MR) input that clears the register, setting all outputs to a low state. The Clock Inhibit (CLK INH) input can be used to control the clock and thus manage the timing of the data transfer. The outputs can drive up to 10 LSTTL loads, which is a testament to the device's strong output capability.

ON Semiconductor's MC74HC165ANG comes in a PDIP-16 package, ensuring easy integration into through-hole PCB designs. This shift register is commonly used in data acquisition systems, microprocessor-based systems, computer interfaces, and remote control applications where efficient data aggregation is crucial.

With its reliable performance and robust design, the MC74HC165ANG from ON Semiconductor stands out as an excellent choice for designers looking to implement an 8-bit shift register in their digital systems.

You May Also Be Interested in

Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9926 $59.8520
48+ $2.4555 $117.8640
73+ $2.3793 $173.6889
101+ $2.3031 $232.6131
130+ $2.2257 $289.3410
174+ $1.9958 $347.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess