EN
  • EN
  • DE

MC74HC1G02DFT1

Part No MC74HC1G02DFT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Single 2-Input NOR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package SC-88A (SC-70-5 / SOT-353)
Package 5-TSSOP, SC-70-5, SOT-353
RoHS State Request Verification
Win Source Part Number 1219435-MC74HC1G02DFT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC1G02
Introduction Date August 03, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74HC1G02DFT1 CAD Model

Description

ON Semiconductor MC74HC1G02DFT1 Single 2-Input NOR Gate

The MC74HC1G02DFT1 is a high-performance, single 2-input NOR gate integrated circuit from ON Semiconductor, designed to operate with a power supply range of 2V to 6V. This device is part of ON Semiconductor's HC family, which is well-known for its low power consumption and robust performance, making it an ideal choice for a wide range of electronic applications.

Constructed with silicon gate CMOS technology, the MC74HC1G02DFT1 offers the advantage of high noise immunity and the ability to drive 10 LS-TTL loads. The low power consumption extends battery life in portable devices, while its high-speed operation is a key feature in desktop and server applications.

Key Features:

  • Logic Type: 2-Input NOR Gate
  • Package / Case: SC-70-5 (SOT-353)
  • Mounting Type: Surface Mount
  • Number of Circuits: 1
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to +125°C
  • High Noise Immunity: Equivalent to 0.5 VCC
  • Output Drive Capability: 10 LS-TTL Loads
  • Propagation Delay Time: Fast propagation delay times

This device comes in a compact SC-70-5 (SOT-353) package, which is ideal for space-constrained applications. The MC74HC1G02DFT1 is fully compatible with TTL logic levels, ensuring easy integration into existing designs that require a logic gate with high-voltage tolerance and low power dissipation.

Applications for the MC74HC1G02DFT1 are diverse and include:

  • Portable devices where battery life is critical
  • Logic level translation in mixed 3.3V/5V systems
  • Power management circuits
  • Signal processing
  • Networking equipment
  • Computer motherboards

ON Semiconductor's commitment to quality ensures that the MC74HC1G02DFT1 meets the stringent requirements for reliability and performance. Whether used in consumer electronics or industrial applications, this NOR gate provides a reliable solution for digital logic circuitry needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,000+ $0.0250 $50.0000
4,855+ $0.0206 $100.0130
7,540+ $0.0199 $150.0460
10,365+ $0.0193 $200.0445
13,445+ $0.0186 $250.0770
17,965+ $0.0167 $300.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess