EN
  • EN
  • DE

UCC28950TPWRQ1

Part No UCC28950TPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FULL-BRIDGE 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge
Number of Outputs 6
Output Phases 1
Supply Voltage - Operating 8 V to 17 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 120107-UCC28950TPWRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28950TPWRQ1 CAD Model

Description

UCC28950TPWRQ1 - Phase-Shifted Full Bridge Controller from Texas Instruments

The UCC28950TPWRQ1 by Texas Instruments is a sophisticated phase-shifted full bridge DC-DC controller designed with the automotive industry in mind. This advanced controller integrates multiple features to provide a compact, efficient, and reliable solution for high-density power conversion applications.

Key Features

  • Phase-Shifted Control: The UCC28950TPWRQ1 employs phase-shifted control to significantly reduce switching losses, enabling higher efficiency and more power delivery in a smaller footprint.
  • Adaptive Zero Voltage Switching (ZVS): It supports adaptive zero voltage switching, which maintains ZVS over a wide range of load conditions, further improving efficiency.
  • Wide Operating Range: This controller operates over a wide input voltage range, making it suitable for various automotive applications that require flexibility in power supply design.
  • Multi-Mode Operation: It offers multi-mode operation that includes both continuous conduction mode (CCM) and discontinuous conduction mode (DCM), providing optimal performance across different load conditions.
  • Advanced Protection Features: The UCC28950TPWRQ1 is equipped with numerous protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring the safety and reliability of the end application.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The UCC28950TPWRQ1 is ideal for a variety of automotive power systems, including:

  • On-board chargers for electric and hybrid vehicles
  • DC-DC converters for infotainment and telematics systems
  • Power supplies for LED lighting and advanced driver-assistance systems (ADAS)

Package and Availability

This controller is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, offering excellent thermal performance. The UCC28950TPWRQ1 is designed for ease of use in PCB design, with a thermally enhanced package that simplifies heat dissipation in high-power applications.

For designers and engineers looking for a robust and efficient solution for automotive power conversion, the UCC28950TPWRQ1 by Texas Instruments represents a state-of-the-art option that combines performance, reliability, and versatility.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7471 $58.7355
11+ $9.6387 $106.0257
17+ $9.3375 $158.7375
23+ $9.0363 $207.8349
29+ $8.7350 $253.3150
39+ $7.8314 $305.4246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,003 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess