EN
  • EN
  • DE

MC74HC1G04

Part No MC74HC1G04
Manufacturer ON Semiconductor
Description High speed CMOS inverter fabricated with silicon gate CMOS technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219438-MC74HC1G04
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC1G04 CAD Model

Description

ON Semiconductor MC74HC1G04 Inverter

The ON Semiconductor MC74HC1G04 is a high-performance CMOS inverter integrated circuit designed for a variety of electronic applications. This single inverter gate is fabricated with silicon gate CMOS technology, ensuring that it has high noise immunity and the ability to drive large capacitive loads while maintaining low power consumption.

Key Features:

  • High-Speed Operation: The MC74HC1G04 boasts a propagation delay time that is significantly lower than that of metal gate CMOS inverters, ensuring swift signal processing for high-speed applications.
  • Low Power Consumption: This inverter is optimized for low power consumption, making it an ideal choice for battery-powered devices and energy-efficient designs.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide this device with an excellent noise immunity, crucial for stable operation in electronically noisy environments.
  • Broad Operating Voltage Range: The device can operate over a wide voltage range from 2V to 6V, accommodating various power supply levels and allowing for flexible integration into different system designs.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, which is a testament to its robust output drive capability and versatility in interfacing with other logic families.
  • Compact Packaging: The MC74HC1G04 is available in multiple package options, including the ultra-small SOT-23-5 package, making it suitable for space-constrained applications.

Applications:

The MC74HC1G04 is used in a wide range of applications due to its versatility and high-performance characteristics. It is commonly found in:

  • Logic inversion
  • Signal conditioning
  • Oscillator circuits
  • Pulse shaping
  • High-speed data processing equipment
  • Portable and battery-powered electronics

The ON Semiconductor MC74HC1G04 inverter is a testament to ON Semiconductor's commitment to providing high-quality, reliable integrated circuits that meet the needs of modern electronic systems. Its combination of speed, power efficiency, and robustness makes it a smart choice for designers looking to optimize their digital and mixed-signal applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 615,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess