ON Semiconductor MC74HC1G04DFT2G Inverter
The MC74HC1G04DFT2G is a high-speed CMOS inverter fabricated with silicon gate CMOS technology from ON Semiconductor, a leading provider of semiconductor-based solutions. This single inverter is designed to deliver the performance of the HC-CMOS logic family with the power consumption of the LS-TTL logic family, making it an ideal choice for a variety of applications that require high-speed operation and low power consumption.
With the capability to operate from a wide voltage range of 2V to 6V, the MC74HC1G04DFT2G offers designers flexibility in various circuit designs and is particularly suitable for battery-operated devices. Its robust design ensures that it can handle inputs up to 7V, providing additional protection against higher voltage spikes that can occur in electronic circuits.
The device is available in a small footprint SC-70 (SOT-323) package, which is an excellent choice for applications where space is at a premium. The MC74HC1G04DFT2G features a standard pinout, which makes it easy to integrate into existing designs without the need for significant layout changes.
Key Features:
- High-Speed CMOS Technology
- Operating Voltage Range: 2V to 6V
- Low Quiescent Current: 1µA Maximum (Typical)
- High Noise Immunity Characteristic of CMOS Devices
- Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range
- Pin and Function Compatible with Other Standard Logic Families
- Latch-Up Performance Exceeds 250mA Per JESD 17 Standard
- ESD Performance: HBM > 2000V; MM > 200V
Applications for the MC74HC1G04DFT2G are diverse and include logic inversion, pulse shaping, oscillator circuits, and as a buffer or driver for other logic devices. Its fast switching speeds also make it suitable for high-speed signal processing applications.
ON Semiconductor's commitment to quality ensures that the MC74HC1G04DFT2G inverter is reliable and performs consistently, making it a trusted component in the design and manufacture of electronic devices. Whether for consumer electronics, automotive applications, or industrial systems, this inverter is an excellent choice for designers looking for a combination of high performance and low power consumption in a compact package.