EN
  • EN
  • DE
  • IT

MC74HC238ADR2G

Part No MC74HC238ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX HS 1-8 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 132807-MC74HC238ADR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC238ADR2G CAD Model

Description

ON Semiconductor MC74HC238ADR2G Product Overview

The MC74HC238ADR2G is a high-performance integrated circuit produced by ON Semiconductor, designed to function as a 3-to-8 line decoder/demultiplexer. This IC is part of the 74HC family, which means it is fabricated with silicon gate CMOS technology, offering the advantage of high speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits.

This particular model, the MC74HC238ADR2G, comes in a compact SOIC-16 package, making it suitable for applications where space is at a premium. It is widely used in a variety of digital systems for address decoding and data routing applications, ensuring versatility and reliability in its performance.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements.
  • High Output Current: Capable of driving 15 LSTTL loads, offering robust output capabilities.
  • Package: SOIC-16, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operating temperatures from -55°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

The MC74HC238ADR2G is ideal for use in a wide range of applications, including:

  • Memory chip selection
  • Data multiplexing
  • Control logic
  • Address decoding for microprocessors

Its high noise immunity and low power consumption make it an excellent choice for battery-operated devices, portable electronics, and other power-sensitive applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HC238ADR2G is no exception. It is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected of industrial-grade components. Customers can trust in the reliability and performance of this IC for their critical electronic designs.

With its combination of features, the MC74HC238ADR2G from ON Semiconductor is an essential component for designers looking to implement efficient decoding and demultiplexing solutions in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.6892
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2806 $58.9260
505+ $0.2303 $116.3015
780+ $0.2231 $174.0180
1,075+ $0.2159 $232.0925
1,385+ $0.2087 $289.0495
1,855+ $0.1871 $347.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,132 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess