ON Semiconductor MC74HC240ADWR2: A Versatile Octal 3-State Inverting Buffer/Line Driver
The MC74HC240ADWR2 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device belongs to the high-speed CMOS family and is an octal 3-state inverting buffer/line driver that is designed to interface with 8-bit data buses and provide bidirectional drive capabilities with high current sink and source performance.
This versatile component is essential for applications where buffer or line driving capabilities are required, including but not limited to, driving bus lines, memory address drivers, and various other high-current/high-voltage applications. The MC74HC240ADWR2's octal nature means it contains eight inverters, each with a separate input and output, making it a compact and efficient solution for complex electronic systems.
Key Features of the MC74HC240ADWR2:
- Logic Type: Buffer/Line Driver, Inverting with 3-State Outputs
- Number of Elements: Octal (8-Bit)
- Number of Bits per Element: 1
- Output Current: High current sink/source for high drive capability
- Operating Temperature Range: Suitable for industrial applications with a range of -55°C to 125°C
- Mounting Type: Surface Mount Technology (SMT) for efficient PCB assembly
- Package / Case: SOIC-20 Wide
- Supply Voltage: Compatible with standard CMOS levels, with a range of 2V to 6V
- Propagation Delay Time: Fast switching times suitable for high-speed applications
The device's 3-state outputs contribute to its versatility, allowing for connection to common data or address lines without unwanted interference. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which effectively disconnects the output from the circuit, a feature particularly useful in multiplexed data transmission systems where output connectivity must be selectively controlled.
ON Semiconductor's MC74HC240ADWR2 is available in a SOIC-20 wide package, ensuring compatibility with standard surface-mount processes and equipment. Its robust design ensures reliable operation even under challenging conditions, making it a preferred choice for engineers and designers looking for a dependable buffer/line driver solution.
With its combination of high-speed, low-power consumption, and the ability to drive heavy loads, the MC74HC240ADWR2 is an excellent choice for a wide range of digital applications that require a high-performance inverting buffer or line driver.