Product Overview: MC74HC245A Octal 3-State Non-Inverting Bus Transceiver
The MC74HC245A from ON Semiconductor is a high-performance, octal bus transceiver that is designed for asynchronous two-way communication between data buses. This integrated circuit allows for the transmission of data from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The device's output-enable (OE) input can be used to place the eight outputs in either a normal logic state or a high-impedance state. As a result, the MC74HC245A can be used to isolate the buses effectively.
The MC74HC245A is fabricated using silicon gate CMOS technology, which provides the inherent benefits of CMOS—low quiescent power and reduced noise susceptibility. This makes the device particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and system bus drivers in a wide range of applications.
Key Features:
- Advanced Silicon-Gate CMOS Technology: Ensures low power consumption and high noise immunity.
- Bi-Directional Data Flow: With direction control, this transceiver allows data flow in both directions, providing versatility in bus management.
- 3-State Outputs: The OE input can disable the device so that the buses are effectively isolated.
- Wide Operating Voltage Range: The MC74HC245A operates over a broad voltage range of 2V to 6V, accommodating a variety of logic levels and system requirements.
- High Current Drive Capability: Capable of driving up to 15 mA at the output, allowing for direct drive of LEDs and other devices.
- Low Power Consumption: The CMOS technology contributes to reduced power draw, which is critical for battery-powered and energy-efficient designs.
- Compatibility: Input and output interface capability with TTL logic levels, making it suitable for use in mixed-technology environments.
Applications:
The versatility of the MC74HC245A makes it ideal for a wide array of applications. It is commonly used in:
- Communication systems
- Data buses in computer and microprocessor systems
- Buffer memory address registers
- Peripheral drivers
ON Semiconductor's MC74HC245A is a robust, reliable solution for your digital communication and data transfer needs, offering flexibility and performance in a compact package.