EN
  • EN
  • DE

MC74HC27DR2

Part No MC74HC27DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description NOR GATE, HC/UH SERIES, 3-FUNC, / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Base Product Number 74HC27
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883684-MC74HC27DR2
Ultra Librarian 3D Model Ultra Librarian MC74HC27DR2 CAD Model

Description

ON Semiconductor MC74HC27DR2 Triple 3-Input NOR Gate

The MC74HC27DR2 is a high-performance, triple 3-input NOR gate integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide array of electronic applications. This logic gate IC is fabricated with silicon gate CMOS technology, which ensures that it has the high noise immunity and low power consumption characteristics of standard CMOS integrated circuits, combined with speeds similar to LSTTL gates.

This versatile component is designed to operate over a broad voltage range from 2V to 6V and is fully compatible with LSTTL outputs, making it suitable for interfacing with TTL logic levels. With its robust design, the MC74HC27DR2 is capable of driving up to 10 LSTTL loads, ensuring that it can be used in complex circuits without the need for additional buffering.

The MC74HC27DR2 comes in a compact SOIC-14 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, while still providing the functionality of three individual 3-input NOR gates. This makes it an excellent choice for use in systems where board space is at a premium, such as portable electronics and embedded systems.

Key features of the MC74HC27DR2 include:

  • High noise immunity characteristic of CMOS devices
  • Low power consumption, ideal for battery-operated devices
  • Wide operating voltage range (2V to 6V)
  • Capability to drive up to 10 LSTTL loads
  • Output drive capability: 10 LSTTL loads
  • Balanced propagation delays
  • Significant power reduction compared to LSTTL logic ICs
  • SOIC-14 package for space-saving applications

Whether used in computing, timing circuits, or as part of a complex digital system, the MC74HC27DR2 from ON Semiconductor is an excellent choice for designers looking for a reliable and power-efficient NOR gate solution. Its ease of integration, combined with ON Semiconductor's commitment to quality, makes this component a dependable cornerstone for both prototyping and mass production.

With its combination of advanced CMOS technology, low power consumption, and compatibility with existing logic levels, the MC74HC27DR2 is a valuable addition to any electronic designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3737 $57.9235
380+ $0.3067 $116.5460
585+ $0.2971 $173.8035
805+ $0.2875 $231.4375
1,040+ $0.2779 $289.0160
1,395+ $0.2492 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess