EN
  • EN
  • DE

MC74HC390N

Part No MC74HC390N
Manufacturer ON Semiconductor
Description Dual 4-Stage Binary Ripple Counter with ÷2 and ÷5 Sections
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219498-MC74HC390N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC390N CAD Model

Description

The MC74HC390N is a high-performance integrated circuit produced by ON Semiconductor, renowned for its expertise in power and signal management, logic, discrete, and custom devices. This particular chip is a dual decade ripple counter fabricated with silicon gate CMOS technology, which ensures low power consumption and a broad operating voltage range, making it a versatile choice for a wide array of electronic applications.

Key Features

  • Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
  • Counter Type: Dual 4-Bit Decade Ripple Counter
  • Voltage Range: 2V to 6V operating voltage, suitable for battery-operated devices
  • Speed: High-speed operation, ensuring quick response times
  • Output Current: Capable of driving 15 LSTTL loads
  • Package: Housed in a 16-pin DIP (Dual In-line Package), offering ease of integration into circuit boards

Performance and Applications

The MC74HC390N is designed to interface with high-speed logic systems. Its robust design allows it to be used in a variety of applications that require precise counting, such as:

  • Time delay circuits
  • Frequency dividers
  • Counter circuits in digital clocks and watches
  • Event counters in computing and digital systems

With its low power consumption, the MC74HC390N is particularly well-suited for portable electronics where power efficiency is crucial. Its wide operating voltage range also makes it compatible with a range of power supplies, adding to its flexibility in design.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC390N is no exception, with rigorous testing protocols to ensure its reliability and performance over its intended lifespan. Customers can trust in the durability and efficiency of this component for their electronic designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess