EN
  • EN
  • DE

MC74HC20ADG

Part No MC74HC20ADG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Tube
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765411-MC74HC20ADG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC20
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC74HC20ADG CAD Model

Description

The MC74HC20ADG is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device belongs to the 74HC series, which is well-known for its high-speed CMOS logic family. The MC74HC20ADG is a dual 4-input NAND gate that offers robust functionality designed to meet the demands of a wide array of digital applications.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Supply Voltage Range: 2V to 6V, accommodating various levels of power supply and enabling use in battery-operated devices.
  • High-Speed Performance: Typical t<sub>pd of 8ns at V<sub>cc = 5V, ensuring swift operation for time-sensitive tasks.
  • Low Power Consumption: Characterized by low quiescent current, making it suitable for energy-saving applications.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, providing sufficient current for downstream components.
  • Temperature Range: Operating temperatures from -55°C to 125°C, ensuring reliability across various environmental conditions.
  • Package: Supplied in a 14-pin SOIC package, offering a compact footprint for space-sensitive designs.
  • Lead-Free and RoHS Compliant: Adhering to environmental regulations and suitable for use in 'green' products.

Applications

The MC74HC20ADG is versatile and can be used in a diverse range of applications including:

  • Logic Circuit Design
  • Signal Processing
  • Computer Systems
  • Networking Equipment
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC20ADG undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. Customers can trust this component for their critical electronic systems and innovative projects.

Ordering Information

To order the MC74HC20ADG or to obtain more information about this product, including pricing and availability, please visit ON Semiconductor's official website or contact an authorized distributor. The part number MC74HC20ADG uniquely identifies this specific dual 4-input NAND gate within the 74HC series, facilitating easy reference and procurement.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3581 $59.0865
395+ $0.2938 $116.0510
610+ $0.2847 $173.6670
840+ $0.2755 $231.4200
1,085+ $0.2663 $288.9355
1,455+ $0.2388 $347.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess