EN
  • EN
  • DE

MC74HC4040ADR2G

Part No MC74HC4040ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER RIPPLE 12STAGE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 117718-MC74HC4040ADR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC4040ADR2G CAD Model

Description

ON Semiconductor MC74HC4040ADR2G

The MC74HC4040ADR2G is a high-performance integrated circuit produced by ON Semiconductor, known for its reliability and efficiency in various electronic applications. This device is a 12-stage binary ripple counter fabricated with silicon gate CMOS technology, ensuring low power consumption and a broad operating voltage range. It is specially designed to interface with high-speed microprocessors and is compatible with most TTL families, making it a versatile choice for digital systems.

Key Features

  • Advanced CMOS Technology: The device utilizes CMOS technology, which provides a significant advantage in terms of power efficiency, reducing overall energy consumption in electronic systems.
  • High-Speed Operation: With its capability to operate at high speeds, the MC74HC4040ADR2G is well-suited for time-critical applications, ensuring rapid processing and response times.
  • Voltage Range: It operates over a wide voltage range from 2V to 6V, providing flexibility in various power environments and compatibility with other components in the system.
  • Counter Configuration: The 12-stage binary ripple counter allows for sequential counting, which is essential for timing and control applications within electronic devices.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which demonstrates its robust output performance for driving multiple loads.
  • Standard Pin Configuration: Available in a 16-pin SOIC package, the MC74HC4040ADR2G offers a compact and standardized pin layout for easy integration into circuit designs.

Applications

The MC74HC4040ADR2G is ideal for a variety of applications, including:

  • Time Delay Circuits
  • Counter and Timer Devices
  • Frequency Dividers
  • Sequential State Machines
  • General Digital Logic Applications

With its robust design and advanced features, the MC74HC4040ADR2G from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable counter solution. Whether used in consumer electronics, automotive systems, or industrial automation, this integrated circuit stands out for its performance and adaptability.

You May Also Be Interested in

Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6276 $56.9660
75+ $1.3355 $100.1625
120+ $1.2937 $155.2440
160+ $1.2520 $200.3200
210+ $1.2103 $254.1630
280+ $1.0851 $303.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,608 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess