EN
  • EN
  • DE

MC74HC4049F

Part No MC74HC4049F
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC BUFFER INVERT 6V / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Base Product Number 74HC4049
Standard Package 1,401 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883695-MC74HC4049F
Ultra Librarian 3D Model Ultra Librarian MC74HC4049F CAD Model

Description

Product Overview: MC74HC4049F from ON Semiconductor

The MC74HC4049F is a high-performance integrated circuit manufactured by ON Semiconductor, designed to meet the demands of modern electronic systems. This device is a hex inverting high-to-low level shifter, fabricated with silicon gate CMOS technology. It has the capability to interface TTL to CMOS logic levels while providing high noise immunity and low power consumption, characteristics that are synonymous with CMOS technology.

Key Features

  • Logic Type: Hex Inverter High-to-Low Level Shifter
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS devices.
  • High Noise Immunity: Characteristic of CMOS devices, the MC74HC4049F provides a noise immunity that is greater than 50% of the supply voltage (Vcc), making it highly reliable in electrically noisy environments.
  • Low Power Consumption: The device is designed for optimal power efficiency, which is critical for battery-powered and energy-saving applications.
  • High Output Drive Capability: Capable of driving up to 10 LSTTL loads, which makes it suitable for driving devices with higher input capacitance.
  • Pin and Function Compatible: The MC74HC4049F is pin-to-pin compatible with the CD4049UB and CD4050B series, allowing for easy integration or replacement in existing designs.

Applications

The versatility of the MC74HC4049F allows it to be used in a wide range of applications, including:

  • Logic level conversion from high to low
  • Interface between incompatible logic levels
  • Signal buffering and amplification
  • Power supply management
  • General-purpose logic circuits

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC74HC4049F has undergone rigorous testing and quality control measures to ensure it meets these standards, ensuring long-term performance and stability in your electronic systems.

Ordering and Packaging

The MC74HC4049F is available in various packaging options, including surface-mount and through-hole configurations, to suit diverse assembly requirements. For detailed ordering and product information, please refer to the ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess