ON Semiconductor MC74HC4052 Analog Multiplexer/Demultiplexer
The MC74HC4052 is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit brought to you by ON Semiconductor. This device is part of the HC4052 series, renowned for its robust functionality in signal routing applications. The MC74HC4052 is specifically designed to handle multiple analog inputs and outputs, making it an ideal choice for various electronic switching needs.
Constructed with silicon gate CMOS technology, it offers a significant advantage in terms of power consumption and speed. The device features low "on" resistance and low "off" leakage, ensuring efficient and accurate signal management. It operates over a wide analog voltage range, from -5V to +5V, and has a digital select input range from 0V to 10V, providing a flexible solution for interfacing with different signal levels.
The MC74HC4052 consists of two independent four-channel multiplexers/demultiplexers with common select inputs and separate enable inputs. Each multiplexer/demultiplexer can be used as a four-to-one multiplexer or a one-to-four demultiplexer, depending on the application requirements. This makes the device highly adaptable to various configurations and use cases, from data acquisition systems to signal routing in audio and video equipment.
With its bidirectional operation and ease of control via digital signals, the MC74HC4052 simplifies the design of complex switching matrices. It is commonly used in analog-to-digital conversion, communication systems, and control logic applications, where precise and reliable signal routing is paramount.
ON Semiconductor ensures that the MC74HC4052 meets high-quality standards, offering robust performance and durability. The device is available in multiple package options, including the compact SOIC-16 and TSSOP-16, providing flexibility for various PCB layouts and space-constrained applications.
Whether you're designing consumer electronics, industrial control systems, or sophisticated communication devices, the MC74HC4052 from ON Semiconductor is a smart choice for efficient and reliable analog signal multiplexing and demultiplexing.