EN
  • EN
  • DE

MC74HC4066ADG

Part No MC74HC4066ADG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 1X1 14SOIC / 4 Circuit IC Switch 1:1 70Ohm 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 70Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
-3db Bandwidth 160MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74HC4066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HC4066ADG-ND,MC74HC4066ADGOS,2156-MC74HC4066ADG-OS,ONSONSMC74HC4066ADG
Standard Package 55
Win Source Part Number 1040353-MC74HC4066ADG
Ultra Librarian 3D Model Ultra Librarian MC74HC4066ADG CAD Model

Description

Product Overview: MC74HC4066ADG by ON Semiconductor

The MC74HC4066ADG is a high-performance silicon-gate CMOS quad analog switch integrated circuit designed and manufactured by ON Semiconductor. This versatile component is well-suited for a variety of applications where analog or digital multiplexing and demultiplexing is required. With its low-power consumption and high noise immunity characteristic of CMOS circuitry, this device is an excellent choice for use in telecommunications, instrumentation, and portable consumer electronics.

Key Features

  • Wide Operating Voltage Range: The MC74HC4066ADG operates effectively across a wide voltage range of 2V to 6V, making it adaptable to various circuit environments and ensuring compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: Designed with energy efficiency in mind, the device boasts significantly reduced power requirements which extends battery life in portable applications.
  • High Speed: The switch offers fast switching times, ensuring minimal delay in signal processing and making it suitable for high-frequency applications.
  • Bidirectional Operation: The switches in the MC74HC4066ADG can conduct signals in both directions, from input to output or output to input, providing flexibility in signal routing.
  • Low Crosstalk: The device features low crosstalk between switches, which is crucial for maintaining signal integrity, particularly in analog signal applications.

Applications

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Chopper circuits
  • Modulation and demodulation circuits
  • Communication circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC4066ADG is no exception, with rigorous testing and quality control measures in place to ensure reliable performance in the field. The package is a 14-lead SOIC, which provides a compact footprint suitable for space-constrained applications while allowing for easier mounting on printed circuit boards.

Whether your design requires an efficient analog switch for audio signal routing or a reliable digital multiplexer for data selection, the MC74HC4066ADG from ON Semiconductor is a solid choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2433 $51.0930
505+ $0.1997 $100.8485
780+ $0.1934 $150.8520
1,070+ $0.1872 $200.3040
1,385+ $0.1810 $250.6850
1,850+ $0.1622 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,117 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess